Littelfuse FLA1.250
- 收藏
- 对比
FLA1.250详情
Littelfuse FLA1.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
有
Manufacturer
Littelfuse
Approvals
UL
Interrupt Rating
10KA @ 125V
Manufacturer Part Number
0FLA1.25T
Package Type
Cartridge
额定电流
1.25
长度(毫米)
38 MilliMeters
FLA1.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。