Littelfuse FLA1.400
- 收藏
- 对比
FLA1.400详情
Littelfuse FLA1.400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
Package Type
Cartridge
Manufacturer Part Number
0FLA01.4T
Interrupt Rating
10KA @ 125V
Approvals
UL
额定电流
1.4
长度(毫米)
38 MilliMeters
FLA1.400拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。