Littelfuse FLM0.150
- 收藏
- 对比
FLM0.150详情
Littelfuse FLM0.150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
有
Manufacturer
Littelfuse
Approvals
UL;CSA
Interrupt Rating
10KA @ 250V
Manufacturer Part Number
0FLM.150T
Package Type
Cartridge
额定电流
0.15
长度(毫米)
38 MilliMeters
FLM0.150拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。