Littelfuse FLM2.250
- 收藏
- 对比
FLM2.250详情
Littelfuse FLM2.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0FLM2.25T
Interrupt Rating
10KA @ 250V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
2.25
长度(毫米)
38 MilliMeters
FLM2.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。