Littelfuse FLM2.500
- 收藏
- 对比
FLM2.500详情
Littelfuse FLM2.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG62M1600E2WM
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package Type
Cartridge
Interrupt Rating
10KA @ 250V
RoHS
有
Characteristic
Time Delay
额定电流
1,600 A
长度(毫米)
38 MilliMeters
FLM2.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。