Littelfuse FLNR0.600
- 收藏
- 对比
FLNR0.600详情
Littelfuse FLNR0.600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-01-242A-6+K451+L501
Manufacturer
ABB
Body Length (mm)
50.8 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
0.6 A
FLNR0.600拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。