Littelfuse FLNR0.800
- 收藏
- 对比
FLNR0.800详情
Littelfuse FLNR0.800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
50.8 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 250 V
Manufacturer
Littelfuse
Manufacturer Part Number
FLNR.800T
Package Type
Cartridge
RoHS
无
额定电流
0.8 A
FLNR0.800拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。