Littelfuse FLNR-12
- 收藏
- 对比
FLNR-12详情
Littelfuse FLNR-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33K0250P9WJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Body Length (mm)
50.8 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 250 V
RoHS
无
Characteristic
Time Delay
额定电流
250 A
FLNR-12拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。