Littelfuse FLNR1.500
- 收藏
- 对比
FLNR1.500详情
Littelfuse FLNR1.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Body Length (mm)
50.8 mm
Characteristic
Time Delay
Interrupt Rating
200 kA @ 250 V
Manufacturer
Littelfuse
Manufacturer Part Number
FLNR01.5T
Package Type
Cartridge
RoHS
无
额定电流
1.5 A
FLNR1.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。