Littelfuse FLNR175ID
- 收藏
- 对比
FLNR175ID详情
Littelfuse FLNR175ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C25DNE240D
Manufacturer
Cutler Hammer, Div of Eaton Co
Body Length (mm)
181 mm
Package Type
Center Bladed
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
175 A
FLNR175ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。