Littelfuse FLNR2.250
- 收藏
- 对比
FLNR2.250详情
Littelfuse FLNR2.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50.8 mm
Package Type
Cartridge
Manufacturer Part Number
FLNR2.25T
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
2.25 A
FLNR2.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。