Littelfuse FLNR-250 ID
- 收藏
- 对比
FLNR-250 ID详情
Littelfuse FLNR-250 ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Body Length (mm)
219.1 mm
Package Type
Center Bladed
Manufacturer Part Number
FLNR250.XXID
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
Characteristic
Time Delay
额定电流
250 A
FLNR-250 ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。