Littelfuse FLNR-40
- 收藏
- 对比
FLNR-40详情
Littelfuse FLNR-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Advanced Devices (Marinco)
Body Length (mm)
76.2 mm
Package Type
Cartridge
Manufacturer Part Number
FLNR040.T
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
40 A
FLNR-40拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。