Littelfuse FLNR450
- 收藏
- 对比
FLNR450详情
Littelfuse FLNR450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34F0250P4YN
Approvals
CE, CSA, UL
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Co
Body Length (mm)
263.5 mm
Package Type
Center Bladed
Interrupt Rating
200 kA @ 250 V
RoHS
无
Characteristic
Time Delay
额定电流
250 A
FLNR450拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。