Littelfuse FLNR450ID
- 收藏
- 对比
FLNR450ID详情
Littelfuse FLNR450ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
263.5 mm
Package Type
Center Bladed
Manufacturer Part Number
FLNR450.XXID
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
450 A
FLNR450ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。