Littelfuse FLNR-6
- 收藏
- 对比
FLNR-6详情
Littelfuse FLNR-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
ECP081208
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Products
RoHS
无
Body Length (mm)
50.8 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 250 V
Characteristic
Time Delay
组成
Metallic
额定电流
6 A
FLNR-6拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。