Littelfuse FLNR600ID
- 收藏
- 对比
FLNR600ID详情
Littelfuse FLNR600ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-01-271A-6+J429+K454
Manufacturer
ABB
Body Length (mm)
263.5 mm
Package Type
Center Bladed
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
600 A
FLNR600ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。