Littelfuse FLNR7
- 收藏
- 对比
FLNR7详情
Littelfuse FLNR7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Body Length (mm)
50.8 mm
Package Type
Cartridge
Manufacturer Part Number
FLNR007.T
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
7 A
FLNR7拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。