Littelfuse FLNR7.500
- 收藏
- 对比
FLNR7.500详情
Littelfuse FLNR7.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50.8 mm
Package Type
Cartridge
Manufacturer Part Number
FLNR07.5T
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
7.5 A
FLNR7.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。