Littelfuse FLQ001HXR
- 收藏
- 对比
FLQ001HXR详情
Littelfuse FLQ001HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Characteristic
Time Delay
RoHS
有
Approvals
UL;CSA
Interrupt Rating
10KA @ 500VAC
Manufacturer Part Number
0FLQ001.HXR
额定电流
1
FLQ001HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。