Littelfuse FLQ03.5HXR
- 收藏
- 对比
FLQ03.5HXR详情
Littelfuse FLQ03.5HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Amphenol
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0FLQ03.5HXR
Interrupt Rating
10KA @ 500VAC
Approvals
UL;CSA
RoHS
有
Characteristic
Time Delay
额定电流
3.5
FLQ03.5HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。