Littelfuse FLQ1.12HXR
- 收藏
- 对比
FLQ1.12HXR详情
Littelfuse FLQ1.12HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Body Length (mm)
38.1 MilliMeters
Characteristic
Time Delay
Interrupt Rating
10KA @ 500VAC
Manufacturer
Littelfuse
Manufacturer Part Number
0FLQ1.12HXR
Package Type
Cartridge
RoHS
有
额定电流
1.12
FLQ1.12HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。