Littelfuse FLQ1.600
- 收藏
- 对比
FLQ1.600详情
Littelfuse FLQ1.600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Characteristic
Time Delay
Interrupt Rating
10KA @ 500V
Manufacturer
Littelfuse
Manufacturer Part Number
0FLQ01.6T
Package Type
Cartridge
RoHS
有
额定电流
1.6
长度(毫米)
38 MilliMeters
FLQ1.600拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。