Littelfuse FLQ3.500
- 收藏
- 对比
FLQ3.500详情
Littelfuse FLQ3.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Characteristic
Time Delay
Interrupt Rating
10KA @ 500V
Manufacturer
Littelfuse
Manufacturer Part Number
0FLQ03.5T
Package Type
Cartridge
RoHS
有
额定电流
3.5
长度(毫米)
38 MilliMeters
FLQ3.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。