Littelfuse FLQ4.500
- 收藏
- 对比
FLQ4.500详情
Littelfuse FLQ4.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Type
Cartridge
Manufacturer Part Number
0FLQ04.5T
Manufacturer
Littelfuse
Interrupt Rating
10KA @ 500V
Characteristic
Time Delay
Approvals
UL;CSA
额定电流
4.5
长度(毫米)
38 MilliMeters
FLQ4.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。