Littelfuse FLQ.600HXR
- 收藏
- 对比
FLQ.600HXR详情
Littelfuse FLQ.600HXR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Amphenol
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0FLQ.600HXR
Interrupt Rating
10KA @ 500VAC
Approvals
UL;CSA
RoHS
有
Characteristic
Time Delay
额定电流
0.6
FLQ.600HXR拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。