Littelfuse FLQ6.250
- 收藏
- 对比
FLQ6.250详情
Littelfuse FLQ6.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
10KA @ 500V
Manufacturer Part Number
0FLQ6.25T
Package Type
Cartridge
RoHS
有
Manufacturer
Littelfuse
Characteristic
Time Delay
Approvals
UL;CSA
额定电流
6.25
长度(毫米)
38 MilliMeters
FLQ6.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。