Littelfuse FLSR0.150
- 收藏
- 对比
FLSR0.150详情
Littelfuse FLSR0.150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Clamp
Manufacturer Part Number
R1838
Manufacturer
Cully-Minerallac
For Use With
Plain Rod
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
类型
Side Mount Flange Clamp
额定电流
0.15 A
FLSR0.150拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。