Littelfuse FLSR0.400
- 收藏
- 对比
FLSR0.400详情
Littelfuse FLSR0.400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
FLSR.400T
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
0.4 A
FLSR0.400拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。