Littelfuse FLSR1.400
- 收藏
- 对比
FLSR1.400详情
Littelfuse FLSR1.400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
FLSR01.4T
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
1.4 A
FLSR1.400拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。