Littelfuse FLSR1.600ID
- 收藏
- 对比
FLSR1.600ID详情
Littelfuse FLSR1.600ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
FLSR01.6TXID
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
1.6 A
FLSR1.600ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。