Littelfuse FLSR17.500
- 收藏
- 对比
FLSR17.500详情
Littelfuse FLSR17.500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-01-273A-2+B056+K452
Manufacturer
ABB
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
17.5 A
FLSR17.500拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。