Littelfuse FLSR200ID
- 收藏
- 对比
FLSR200ID详情
Littelfuse FLSR200ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Body Length (mm)
244.5 mm
Package Type
Center Bladed
Manufacturer Part Number
FLSR200.XXID
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
200 A
FLSR200ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。