Littelfuse FLSR2.800
- 收藏
- 对比
添加到询价列表
FLSR2.800详情
Littelfuse FLSR2.800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA
Body Length (mm)
127 mm
Characteristic
Time Delay
Manufacturer
Littelfuse
Manufacturer Part Number
FLSR02.8T
Package Type
Cartridge
RoHS
无
额定电流
2.8 A
0个相似型号
FLSR2.800拓展信息
021506.3MXF160SPP
Littelfuse Inc.
021506.3MXK13SPP
Littelfuse Inc.
0603TSFV300FM/35-2
Littelfuse Inc.
021506.3MXF155SPP
Littelfuse Inc.
021506.3MXF162SPP
Littelfuse Inc.
0603SFF350F/32-2
Littelfuse Inc.
0235001.MRG940T1P
Littelfuse Inc.
0215008.MRET1SPP
Littelfuse Inc.
0235002.MRG941T1P
Littelfuse Inc.
023501.6MRG940T1P
Littelfuse Inc.








哦! 它是空的。