Littelfuse FLSR2ID
- 收藏
- 对比
FLSR2ID详情
Littelfuse FLSR2ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fagor Automation
RoHS
无
Characteristic
Time Delay
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
FLSR002.TXID
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
额定电流
2 A
FLSR2ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。