Littelfuse FLSR3.200ID
- 收藏
- 对比
FLSR3.200ID详情
Littelfuse FLSR3.200ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Thomas & Betts
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
FLSR03.2TXID
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
3.2 A
FLSR3.200ID拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。