Littelfuse FLSR-35
- 收藏
- 对比
FLSR-35详情
Littelfuse FLSR-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACS501020200P5
Manufacturer
ABB
Body Length (mm)
139.7 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
35 A
FLSR-35拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。