Littelfuse FLSR8
- 收藏
- 对比
FLSR8详情
Littelfuse FLSR8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
JGC3100FAG
Approvals
CE, CSA, IEC, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Characteristic
Time Delay
Body Length (mm)
127 mm
Package Type
Cartridge
Interrupt Rating
200 kA @ 600 V
额定电流
100 A
FLSR8拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。