Littelfuse FLSR80
- 收藏
- 对比
FLSR80详情
Littelfuse FLSR80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
无
Manufacturer
Littelfuse
Approvals
CSA, UL
Interrupt Rating
200 kA @ 600 V
Manufacturer Part Number
FLSR080.V
Package Type
Center Bladed
Body Length (mm)
200 mm
额定电流
80 A
FLSR80拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。