Littelfuse FUSE15AMP
- 收藏
- 对比
FUSE15AMP
1475-FUSE15AMP
无类别的
--
大陆
立即发货

FUSE15AMP datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
FUSE15AMP详情
Littelfuse FUSE15AMP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
8.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
86
Min. permitted bending radius, stationary application/permanent installation
43
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FUSE15AMP拓展信息







哦! 它是空的。