Littelfuse GBC8BP
- 收藏
- 对比
GBC8BP
1475-GBC8BP
无类别的
--
大陆
立即发货

Ceramic Torpedo Type White 8 Amp Pack Of 5 Carded
1最小包装量--
GBC8BP详情
Littelfuse GBC8BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
350 - 350
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
GBC8BP拓展信息







哦! 它是空的。