Littelfuse GPO-135-25.4/12.7-0-SP
- 收藏
- 对比
GPO-135-25.4/12.7-0-SP详情
Littelfuse GPO-135-25.4/12.7-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
8.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.25
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
50
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GPO-135-25.4/12.7-0-SP拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse








哦! 它是空的。