Littelfuse GS3018K
- 收藏
- 对比
GS3018K
1475-GS3018K
无类别的
--
大陆
立即发货

GS3018K datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
GS3018K详情
Littelfuse GS3018K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
19.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
192
Min. permitted bending radius, stationary application/permanent installation
96
GS3018K拓展信息







哦! 它是空的。