Littelfuse H230002P
- 收藏
- 对比
H230002P
1475-H230002P
保险丝
--
大陆
立即发货

H230002P - Littelfuse SLO-BLO 2AG TYPE GLASS FUSE WITH AXIAL LEADS BULK 100-PACK AMP Size: 2, Voltage: 250VAC
1最小包装量--
H230002P详情
Littelfuse H230002P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Glass Filled Polyamide
Manufacturer Part Number
831611C6.FC
Approvals
NF;UL;cUL
Manufacturer
Crouzet
执行器类型
扁平杠杆
连接类型
Quick Connect Terminals
触点
FORM C (SPDT)
H230002P拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。