Littelfuse H272002
- 收藏
- 对比
H272002详情
Littelfuse H272002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
11.68 MilliMeters
Package Type
Radial Leaded
Manufacturer Part Number
0272002.H
Interrupt Rating
10000 @ 125V
Approvals
UL;CSA
Manufacturer
Littelfuse
Characteristic
Very Fast Acting
RoHS
有
额定电流
2
H272002拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。