Littelfuse H27201.5
- 收藏
- 对比
H27201.5详情
Littelfuse H27201.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
11.68 MilliMeters
Package Type
Radial Leaded
Manufacturer Part Number
027201.5H
Interrupt Rating
10000 @ 125V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
无
Characteristic
Very Fast Acting
额定电流
1.5
H27201.5拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。