Littelfuse H27301.5
- 收藏
- 对比
H27301.5详情
Littelfuse H27301.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
13.2 MilliMeters
Package Type
Radial Leaded
Manufacturer Part Number
027301.5H
Interrupt Rating
10000 @ 125V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
无
Characteristic
Very Fast Acting
额定电流
1.5
H27301.5拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。