Littelfuse H273.250
- 收藏
- 对比
H273.250详情
Littelfuse H273.250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACS502350400P5
Manufacturer
ABB
Body Length (mm)
13.2 MilliMeters
Package Type
Radial Leaded
Interrupt Rating
10000 @ 125V
Approvals
UL;CSA
RoHS
无
Characteristic
Very Fast Acting
额定电流
0.25
H273.250拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。