Littelfuse H318005P
- 收藏
- 对比
H318005P
1475-H318005P
保险丝
--
大陆
立即发货

H318005P - Littelfuse FAST-ACTING 3AG TYPE GLASS FUSE WITH AXIAL LEADS - BULK 100-PACK AMP Size: 5, Voltage: 250VAC
1最小包装量--
H318005P详情
Littelfuse H318005P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
65-300 psi
H318005P拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。