Littelfuse IDSR0.100
- 收藏
- 对比
IDSR0.100详情
Littelfuse IDSR0.100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Body Length (mm)
127 mm
Package Type
Cartridge
Manufacturer Part Number
IDSR.100T
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
RoHS
无
Characteristic
Time Delay
额定电流
0.1 A
IDSR0.100拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。